EN
  • EN
  • DE

RF1V-5A1BL-D24

Part No RF1V-5A1BL-D24
Manufacturer IDEC
Catalog Safety Relays
Description RELAY GEN PURPOSE 6PST 6A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form 6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 30VDC - Max
Features Lighted Indicator
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572585-RF1V-5A1BL-D24
Ultra Librarian 3D Model Ultra Librarian RF1V-5A1BL-D24 CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us
Omron
RELAY SAFETY DPST-NO 1.5A 24V
Need more? Email Us
Omron
SR105E01 EXPANDER, 24VAC/DC
Need more? Email Us
Omron
SR202 INPUTS 3 OUT
Need more? Email Us
Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
RELAY SAFETY 3PST 4A 110V
Need more? Email Us
Omron
SAFETY UNIT 2+2+1 INST+TD O/P
Need more? Email Us
Omron
RELAY SAFETY 4PST 6A 110V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess