EN
  • EN
  • DE

SG2-30-030-OO-E-C

Part No SG2-30-030-OO-E-C
Manufacturer IDEC
Catalog PMIC - Motor Drivers, Controllers
Description Safety Light Curtains Light Curtain Type 2 Hand protection 30mm resolution 300mm Control height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1092669-SG2-30-030-OO-E-C
Categories PMIC - Motor Drivers,Controllers
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG2-30-030-OO-E-C CAD Model

Description

The SG2-30-030-OO-E-C is a safety light curtain manufactured by IDEC. Light curtains are safety devices used to protect personnel from injury by hazardous machinery. They create an invisible barrier of light beams, and if any beam is broken by an object or person entering the protected area, the machine is immediately stopped.

Applications:

  • Power Presses: Protecting operators from moving parts of power presses.
  • Robotic Cells: Ensuring personnel safety around automated robotic systems.
  • Injection Molding Machines: Preventing access to the mold area during operation.
  • Packaging Machinery: Safeguarding operators from moving parts in packaging lines.
  • Assembly Lines: Protecting workers from automated assembly equipment.

Features:

  • Robust Housing: Designed to withstand harsh industrial environments.
  • Fast Response Time: Provides quick machine shutdown when a beam is broken.
  • Self-Checking Function: Continuously monitors internal circuitry for faults.
  • Multiple Beam Options: Available with different beam spacing for varying levels of protection.
  • Easy Installation: Simple wiring and mounting for quick setup.

Benefits:

  • Improved Worker Safety: Prevents injuries by immediately stopping machinery when a person enters the hazardous area.
  • Increased Productivity: Allows for faster machine operation compared to physical barriers.
  • Reduced Downtime: Minimizes downtime due to accidents and injuries.
  • Compliance with Safety Standards: Meets or exceeds international safety standards.
  • Enhanced Machine Protection: Protects machinery from damage caused by foreign objects.

Technical Specifications:

The SG2-30-030-OO-E-C likely refers to a specific configuration with a protected height of 300mm and a resolution of 30mm. The 'OO' typically refers to the output configuration and 'E' is likely the connector type. The 'C' may refer to cable length. These light curtains operate on 24V DC power. They use a solid-state output to signal the machine control system. The operating temperature range is typically between -10°C and +55°C. Refer to the IDEC datasheet for the specific model for precise details on response time, sensing range, beam spacing, and safety certifications.

You May Also Be Interested in

Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess