EN
  • EN
  • DE

9LPR600DGLFT

Part No 9LPR600DGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816268-9LPR600DGLFT
Ultra Librarian 3D Model Ultra Librarian 9LPR600DGLFT CAD Model

Description

The 9LPR600DGLFT is a high-performance clock generator from IDT (Integrated Device Technology), now Renesas. This device is designed to provide precise and stable clock signals for a variety of applications, including networking, data centers, and high-performance computing. The 9LPR600DGLFT offers multiple output clocks with programmable frequencies and low jitter, making it suitable for demanding timing requirements.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Data Centers: Servers, storage systems, and other data center infrastructure.
  • High-Performance Computing: Workstations, servers, and other high-performance computing platforms.
  • Industrial Automation: Industrial control systems, programmable logic controllers (PLCs), and motor drives.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and other test instruments.

Features

  • Multiple Output Clocks: Provides multiple output clocks with independent frequency control.
  • Low Jitter Performance: Delivers low jitter clock signals for improved system performance.
  • Programmable Frequencies: Allows programming of output frequencies to meet specific system requirements.
  • Spread Spectrum Clocking: Supports spread spectrum clocking for EMI reduction.
  • I2C Interface: Enables easy configuration and control via I2C serial interface.
  • Integrated Loop Filter: Reduces the need for external components.

Benefits

  • Improved System Performance: Low jitter performance ensures accurate timing and synchronization.
  • Increased Design Flexibility: Programmable frequencies allow for easy customization.
  • Reduced EMI: Spread spectrum clocking reduces electromagnetic interference.
  • Simplified System Design: Integrated features reduce design complexity.
  • Faster Time to Market: Easy-to-use software tools accelerate development.

Additional Details

The 9LPR600DGLFT typically operates from a 3.3V supply and is available in a compact package. It supports a wide range of output frequencies and signal types, including LVPECL, LVDS, and HCSL. The device is configured via an I2C serial interface, and user-defined settings can be stored in the internal non-volatile memory for automatic loading at power-up. Detailed electrical characteristics, timing specifications, and package information are available in the product datasheet.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess