EN
  • EN
  • DE

AS4684AHG8

Part No AS4684AHG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog END - OF - LIFE
Description 0.5 OHM, DUAL SPDT ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1147401-AS4684AHG8
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS4684AHG8 CAD Model

Description

The AS4684AHG8 is a network synchronization device manufactured by Integrated Device Technology (IDT), now Renesas Electronics. It's specifically designed to provide highly accurate timing and synchronization in network infrastructure applications. Given its End-of-Life status, it's crucial to understand that sourcing new components might be difficult, and replacements or alternative solutions should be considered for new designs.

This device utilizes advanced Phase-Locked Loop (PLL) technology to generate precise clock signals that meet stringent timing requirements. It's engineered to maintain synchronization across distributed network elements, ensuring reliable operation and minimal jitter. The AS4684AHG8's features enable networks to efficiently handle time-sensitive data, crucial for telecommunications, data centers, and other critical infrastructure.

Applications:

  • Synchronous Ethernet (SyncE) applications: Provides timing signals for network equipment requiring precise clock synchronization.
  • IEEE 1588 Precision Time Protocol (PTP) applications: Used in devices implementing PTP to achieve accurate time synchronization over packet-based networks.
  • Base stations and wireless infrastructure: Supplies clock signals for maintaining synchronization in cellular networks.
  • Data center networking: Improves data transmission reliability through accurate clock management.
  • Telecommunications equipment: Used in switches, routers, and other network devices to ensure timing stability.

Features:

  • Low jitter clock generation: Outputs clean and stable clock signals to minimize timing errors.
  • High accuracy PLL: Maintains precise synchronization with reference clock sources.
  • Multiple clock outputs: Provides various clock frequencies to support different system requirements.
  • Clock monitoring and alarm features: Detects and reports clock signal anomalies.
  • Configurable parameters: Allows customization of clock output characteristics.

Benefits:

  • Improved network performance: Minimizes packet loss and data corruption due to timing inaccuracies.
  • Enhanced synchronization: Ensures seamless operation of distributed network elements.
  • Reduced jitter: Improves signal integrity and reduces bit error rates.
  • Increased system reliability: Detects and mitigates clock-related issues, preventing network outages.
  • Simplified network management: Provides monitoring and alarm features for easy troubleshooting.

The AS4684AHG8 supports various clock frequencies and output formats. It's typically packaged in a small form factor package, suitable for space-constrained applications. Detailed technical specifications, including operating voltage, temperature range, and clock output characteristics, can be found in the product datasheet from IDT/Renesas. However, given its end-of-life status, design considerations should include sourcing and long-term availability.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Harris Corporation
Operational Amplifiers
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess