EN
  • EN
  • DE

AD5391BCPZ-3

Part No AD5391BCPZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-/16-Channel, 3 V/5 V, Serial Input, Single-Supply, 12-/14-Bit Voltage Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Number of D/A Converters 16
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface I2C, SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1136201-AD5391BCPZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5391
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5391BCPZ-3 CAD Model

Description

AD5391BCPZ-3 - High-Performance Digital-to-Analog Converter from Analog Devices Inc.

The AD5391BCPZ-3 is a highly integrated, high-performance digital-to-analog converter (DAC) produced by the renowned semiconductor company, Analog Devices Inc. This precision DAC offers 16-bit resolution and is designed to deliver accurate and stable analog output, making it ideal for a wide range of applications including industrial control systems, automated test equipment, and high-end audio equipment.

Key Features:

  • Resolution: 16-bit for precise digital-to-analog conversion.
  • Channels: Single channel output for dedicated signal processing.
  • Interface: Serial interface for easy communication with microcontrollers and digital systems.
  • Package: Compact 32-lead LFCSP (Lead Frame Chip Scale Package) for space-saving PCB design.
  • Supply Voltage: Operates at a supply voltage range of 2.7V to 5.5V, providing flexibility in various power environments.
  • Accuracy: Outstanding integral and differential linearity errors for precise analog output.
  • Settling Time: Fast settling time ensures quick response to changes in input data.

Applications:

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Digital Signal Processing
  • High-end Audio Equipment

The AD5391BCPZ-3 is designed to meet the stringent requirements of modern electronic systems. Its high resolution and fast settling time enable it to produce a smooth and accurate analog output signal. The device's robust serial interface simplifies integration into existing digital systems, while its low power consumption makes it suitable for portable and battery-powered applications.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5391BCPZ-3 is no exception. It is a testament to the company's dedication to providing components that enhance the performance and efficiency of electronic systems across various industries.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support for assistance with the AD5391BCPZ-3 DAC.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Analog Devices Inc.
IC DAC 16BIT V-OUT 24LFCSP / 16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
Lowest to $49.2971
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess