EN
  • EN
  • DE

ICS954201BGLFT

Part No ICS954201BGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1234+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 714449-ICS954201BGLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS954201BGLFT CAD Model

Description

The ICS954201BGLFT is a clock synthesizer designed by IDT (Integrated Device Technology). As a part of their clock and timing solutions, this IC is categorized as application-specific, meaning it's tailored to meet the timing requirements of particular applications. This clock synthesizer provides precise clock signals for various electronic systems, optimizing performance and stability.

Applications

  • Graphics Cards: Generates the clock signals required by GPUs and memory controllers.
  • High-Performance Computing Systems: Provides precise timing signals for HPC applications.
  • Gaming Consoles: Supplies the clock signals needed for gaming console processors and memory.
  • Networking Equipment: Used in routers, switches, and other network infrastructure.
  • Industrial Control Systems: Utilized in automation and control systems requiring precise timing.

Features

  • Application-Specific Design: Tailored clock signal generation for specialized requirements.
  • Multiple Clock Outputs: Provides multiple independent clock outputs for various system components.
  • Frequency Synthesis: Employs a phase-locked loop (PLL) to generate precise frequencies.
  • Configurable Output Frequencies: Offers programmable output frequencies to meet specific requirements.
  • Low Jitter: Designed to minimize phase noise and ensure stable clock signals.

Benefits

  • Optimized System Performance: Supplies clock signals optimized for the target application.
  • Design Flexibility: Configurable outputs enable adaptation to various system architectures.
  • Reduced BOM Cost: Integration reduces the number of discrete components required.
  • Improved Reliability: Low jitter clock signals enhance the stability of digital systems.
  • Application-Specific Advantages: Benefits are tailored to the specific needs, like improved signal integrity or reduced power consumption.

Additional Details

The ICS954201BGLFT is engineered to operate from a standard power supply voltage and typically comes in a surface-mount package. The specific output frequency range and configuration details are documented in the product datasheet. IDT offers comprehensive technical resources to aid engineers in implementing this clock synthesizer in their systems. Its application-specific design and precise clock generation make it a valuable asset in electronic systems where timing accuracy and tailored performance are paramount.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6281 $57.7686
15+ $7.9002 $118.5030
23+ $7.6542 $176.0466
32+ $7.4070 $237.0240
41+ $7.1598 $293.5518
54+ $6.4195 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess