EN
  • EN
  • DE

IDT70125S55J

Part No IDT70125S55J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 9 DUAL-PORT STATIC RAM WITH BUSY & INTERRUPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184111-IDT70125S55J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70125S55J CAD Model

Description

The IDT70125S55J is a high-speed, CMOS, synchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). This FIFO is designed for applications requiring high-speed data buffering and asynchronous data transfer, commonly found in telecommunications, networking, and digital signal processing. The device offers a fast access time and low power consumption, making it suitable for performance-critical systems.

Applications:

  • Telecommunications equipment
  • Networking devices (routers, switches)
  • Digital signal processing (DSP) systems
  • High-speed data acquisition systems
  • Image processing applications
  • RAID controllers

Features:

  • High-speed operation: 55 MHz maximum frequency
  • Synchronous operation: Data transfer synchronized to the clock signal
  • Low power consumption: CMOS technology minimizes power dissipation
  • Independent read and write clocks: Allows asynchronous data transfer between different clock domains
  • Full, empty, and half-full flags: Provides status indication for FIFO status
  • Output enable (OE) pin: Controls output data flow
  • Programmable almost-empty and almost-full flags: Customizable threshold settings for early warning
  • Retransmit capability: Enables retransmission of data in case of errors
  • Supports byte-wide and word-wide data transfers

Benefits:

  • Improved system performance: High-speed operation enables fast data throughput
  • Reduced power consumption: CMOS technology leads to lower power consumption and extended battery life in portable applications
  • Simplified system design: Synchronous operation and status flags simplify interface logic
  • Increased data reliability: FIFO structure ensures data integrity during asynchronous data transfers
  • Flexibility: Programmable flags allow customization to specific application requirements

Additional Details:

The IDT70125S55J has a memory depth of 64K x 9 bits. It is packaged in a ceramic J-lead package (J). The device’s independent read and write clocks facilitate seamless data transfer between asynchronous systems. The presence of full, empty, and half-full flags provides real-time status information, allowing the system to efficiently manage data flow. The programmable almost-empty and almost-full flags provide additional flexibility by allowing users to define custom threshold levels for generating early warning signals. The retransmit capability helps to improve the reliability of data transmission by enabling data to be retransmitted in the event of errors. The device is commonly used in high-bandwidth applications where data integrity and speed are critical.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess