EN
  • EN
  • DE

IDT70261S15PF

Part No IDT70261S15PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 16K x 16 DUAL-PORT STATIC RAM WITH INTERRUPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184146-IDT70261S15PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70261S15PF CAD Model

Description

The IDT70261S15PF is a high-speed, asynchronous, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring simultaneous access to the same memory location from two independent sources. This facilitates efficient data sharing and communication between different processing units or systems.

Applications:

  • High-speed data buffering
  • Inter-processor communication
  • Image processing systems
  • Networking equipment
  • Digital signal processing (DSP) applications

Features:

  • High-speed access time: 15ns
  • Dual-port operation: Allows simultaneous independent access
  • Asynchronous operation: No clock synchronization required
  • Interrupt Flag: provides indication of memory location update
  • Fully supports unlimited expansion in both depth and width
  • Low operating power
  • Available in various packages, including TQFP

Benefits:

  • Increased system performance due to fast access times
  • Simplified system design with asynchronous operation
  • Efficient data sharing and communication between processors
  • Reduced latency in data transfer
  • Improved reliability and data integrity

Additional Details:

The IDT70261S15PF is organized as 8K x 16 bits. The dual-port architecture simplifies system design by eliminating the need for complex arbitration logic. It's well-suited for real-time data transfer and processing applications. Its asynchronous nature provides flexibility in system timing, reducing the overhead associated with clock synchronization. The TQFP package enables compact designs.

The 15ns access time enables quick data retrieval and storage, suitable for demanding applications such as high-speed networking and image processing. The dual-port capability allows two independent processors to access the same memory location without contention, maximizing system throughput. The interrupt flag provides a mechanism for signaling data availability or changes, enhancing system efficiency.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3924 $70.7848
4+ $29.0401 $116.1604
7+ $28.1325 $196.9275
9+ $27.2250 $245.0250
11+ $26.3175 $289.4925
15+ $23.5950 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess