EN
  • EN
  • DE

IDT7026L35GB

Part No IDT7026L35GB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 16K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184155-IDT7026L35GB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7026L35GB CAD Model

Description

The IDT7026L35GB is a high-speed CMOS Dual-Port Static RAM (SRAM) device from Integrated Device Technology (IDT). It is organized as 8K x 8 bits, providing simultaneous, independent access from two ports. This dual-port SRAM is designed for applications requiring high-speed data transfer between two asynchronous systems, such as communication buffers, video processing, and multiprocessing systems. The device features a 35ns access time.

Applications:

  • Communication Buffers: Facilitates high-speed data transfer between different communication channels.
  • Video Processing: Used as a frame buffer or scratchpad memory in video processing applications.
  • Multiprocessing Systems: Allows two processors to share data quickly and efficiently.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering.
  • Data Acquisition Systems: Used for high-speed data capture and transfer.

Features:

  • Dual-Port Operation: Allows simultaneous and independent access from two ports.
  • High-Speed Access Time: Provides fast read and write access to memory locations (35ns).
  • Low Power Consumption: Minimizes power consumption, making it suitable for various applications.
  • On-Chip Arbitration Logic: Simplifies system design by automatically resolving memory access conflicts.
  • Interrupt Flags: Indicates when data is available for reading or when the memory is full.
  • Fully Static Operation: No clock or refresh required for data retention.

Benefits:

  • Improved System Performance: Dual-port operation and fast access times enhance overall system performance.
  • Simplified System Design: On-chip arbitration logic simplifies memory access management.
  • Enhanced Data Throughput: Allows for high-speed data transfer between asynchronous systems.
  • Reduced Power Consumption: Low power consumption minimizes energy usage.
  • Increased System Reliability: Designed for reliable operation in demanding environments.

Technical Specifications: The IDT7026L35GB operates from a single 5V power supply and features a typical access time of 35ns. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess