EN
  • EN
  • DE

IDT7028L20PFI

Part No IDT7028L20PFI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 64K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184170-IDT7028L20PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7028L20PFI CAD Model

Description

The IDT7028L20PFI is a high-speed CMOS dual-port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It allows simultaneous access from two independent ports, making it well-suited for applications requiring concurrent data access and inter-processor communication. The device provides a combination of fast access times and low power consumption, contributing to efficient system operation.

Applications

  • High-speed data buffering
  • Inter-processor communication systems
  • Shared memory applications
  • Networking devices (e.g., routers, switches)
  • Digital signal processing

Features

  • Fast access time: 20ns
  • Dual-port operation: enables simultaneous access from two independent ports
  • Low power CMOS technology
  • Independent I/O ports for each processor
  • On-chip arbitration logic to resolve simultaneous access conflicts
  • Interrupt flag for signaling memory availability

Benefits

  • Enhanced system performance due to fast data access
  • Simplified inter-processor communication
  • Reduced system power consumption
  • Improved data throughput in networking applications
  • Guaranteed data integrity with built-in arbitration logic

Additional Details

The IDT7028L20PFI operates from a single 5V power supply and provides separate data input and output pins for each port, supporting true dual-port operation. The integrated arbitration logic effectively manages simultaneous access requests, preventing data collisions and ensuring data integrity. The interrupt flag signal simplifies memory management by indicating when memory is available for reading or writing. The 20ns access time enables rapid data retrieval, minimizing latency in the system. The CMOS technology contributes to low power dissipation, enhancing the overall energy efficiency of the system. The device is available in a Plastic Quad Flat Pack (PQFP) package.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess