The IDT70V659S12BF is a high-speed 64K x 9 Dual-Port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This device offers simultaneous access to a common memory array from two independent ports. It's designed to maximize system performance in applications requiring concurrent data access.
Applications
- High-speed data buffering
- Inter-processor communication
- Networking equipment
- Digital signal processing
- Image processing
Features
- True Dual-Ported memory cells which allow simultaneous access of the same memory location
- High-speed access time: 12ns
- On-chip arbitration logic for contention resolution
- Internal data buffering for fast data transfer
- Low operating power
- Available in a variety of packages, including BGA
- Separate chip enable (CE) inputs for each port
- Separate port control signals for independent read/write operations
Benefits
- Improved system throughput due to simultaneous data access
- Simplified system design with on-chip arbitration
- Reduced latency in data transfer
- Lower power consumption contributes to energy efficiency
- Flexibility in system design with various package options
- Increased reliability with robust design
Additional Details
The IDT70V659S12BF Dual-Port SRAM operates from a single 3.3V power supply. It features independent control signals for each port, allowing asynchronous read and write operations. The device includes on-chip arbitration logic to prevent data corruption when both ports attempt to access the same memory location simultaneously. This device is particularly well-suited for applications where minimizing latency and maximizing data throughput are critical.
Specific technical specifications include a typical operating current of around 200mA, and a standby current of less than 50mA. The operating temperature range is typically between 0°C and 70°C. Refer to the IDT datasheet for detailed timing diagrams, voltage levels, and other critical parameters.