EN
  • EN
  • DE

MUR1560CT

Part No MUR1560CT
Manufacturer Sangdest Microelectronic (Nanjing) Co., Ltd
Description ULTRAFAST PLASTIC RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sangdest Microelectronic (Nanjing) Co., Ltd
Win Source Part Number 1228496-MUR1560CT
Manufacturer Homepage www.smc-diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR1560CT CAD Model

Description

The MUR1560CT is a high-voltage, ultrafast recovery rectifier from Sangdest Microelectronic (Nanjing) Co., Ltd, designed for applications requiring efficient and rapid switching. This rectifier is ideal for use in power supplies, inverters, and other high-frequency circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in the output stage of switching power supplies to convert AC to DC.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Power Inverters: Utilized in inverters to convert DC to AC power, such as in solar inverters and uninterruptible power supplies (UPS).
  • Motor Control Circuits: Used in motor drives to provide efficient rectification and improve performance.
  • High-Frequency Welding Equipment: Used as a rectifier in welding machines to ensure stable and efficient power conversion.

Features:

  • Ultrafast Recovery Time: Exhibits a very short reverse recovery time, minimizing switching losses and improving efficiency.
  • High Voltage Capability: Designed to withstand high reverse voltages, making it suitable for high-voltage applications.
  • High Current Capability: Capable of handling high forward currents.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Isolated Package: Features an isolated TO-220 package.
  • Operating Temperature: Wide range operating temperature.

Benefits:

  • Improved Efficiency: Reduces switching losses, resulting in higher efficiency in power conversion circuits.
  • Enhanced Reliability: Provides robust performance under high voltage and current conditions.
  • Reduced EMI: Fast recovery characteristics help minimize electromagnetic interference (EMI) in switching circuits.
  • Compact Design: TO-220 package allows for easy mounting and efficient heat dissipation.
  • Increased Power Density: Enables the design of more compact and efficient power supplies and inverters.

Additional Details:

The MUR1560CT features a glass passivated junction for increased reliability and performance. The TO-220 package facilitates easy mounting onto heat sinks for effective thermal management. The ultrafast recovery time is crucial for high-frequency applications, minimizing switching losses and improving overall efficiency. The device is commonly used in applications requiring high voltage and high current rectification with minimal energy loss. The MUR1560CT is designed to operate over a wide temperature range and offers excellent surge current handling capability. It's a suitable choice for power electronic designs requiring fast and efficient rectification.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3633 $50.8620
340+ $0.2981 $101.3540
520+ $0.2888 $150.1760
720+ $0.2795 $201.2400
930+ $0.2701 $251.1930
1,240+ $0.2422 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess