EN
  • EN
  • DE

IDT7130LA35P

Part No IDT7130LA35P
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184352-IDT7130LA35P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7130LA35P CAD Model

Description

The IDT7130LA35P is a high-speed asynchronous Static Random Access Memory (SRAM) device manufactured by Integrated Device Technology (IDT). This device is organized as 1K x 8 bits and designed for applications that require fast data access and simple integration.

Applications:

  • Embedded Systems
  • Microcontroller Memory
  • Data Acquisition
  • Industrial Control
  • Instrumentation

Features:

  • Memory Size: 1K x 8 bits (8 Kbits)
  • Access Time: 35 ns
  • Supply Voltage: 5V
  • Asynchronous Operation
  • Three-State Outputs
  • Package: DIP (Dual In-line Package)

Benefits:

  • Fast Access Time: Provides quick data retrieval.
  • Simple Interface: Asynchronous operation allows easy integration.
  • Reliable Performance: Delivers dependable data storage.
  • Cost-Effective: Offers a balance of performance and price.

Additional Details:

The IDT7130LA35P operates with a 5V power supply and features three-state outputs, which facilitates memory expansion. The typical operating temperature range is from 0°C to +70°C. It's commonly used in various applications needing fast and reliable memory access, such as embedded systems and data acquisition equipment where a small memory footprint is sufficient. For detailed specifications, including timing diagrams, power consumption figures, and pinout information, refer to the manufacturer's datasheet.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess