EN
  • EN
  • DE

IDT7133SA55JI

Part No IDT7133SA55JI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184419-IDT7133SA55JI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7133SA55JI CAD Model

Description

The IDT7133SA55JI is a high-speed, low-power synchronous static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications that require fast access times and low power consumption, such as cache memory, buffering, and high-performance computing systems. This SRAM features a synchronous interface, which simplifies memory control and improves overall system performance.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and other high-speed processing units.
  • Buffering: Provides temporary storage for data in communication systems and data acquisition systems.
  • High-Performance Computing: Employed in high-performance computing systems where fast memory access is critical.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to store routing tables and packet data.
  • Digital Signal Processing (DSP): Used in DSP applications for fast data storage and retrieval.

Features:

  • High-Speed Access Time: Offers fast access times, typically in the range of 55ns.
  • Synchronous Interface: Simplifies memory control and timing with a synchronous interface.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Single 5V Supply: Operates on a single 5V power supply.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels for easy integration with other digital components.
  • Tri-State Outputs: Provides tri-state outputs for bus sharing and memory expansion.
  • Available in JEDEC Standard Packages: Available in standard JEDEC packages for ease of manufacturing and assembly.

Benefits:

  • Improved System Performance: Fast access times enhance overall system performance and throughput.
  • Simplified Memory Control: Synchronous interface simplifies memory control and reduces timing complexity.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Easy Integration: TTL-compatible inputs and outputs facilitate easy integration with other digital components.
  • Flexible Memory Expansion: Tri-state outputs allow for flexible memory expansion and bus sharing.

Additional Details:

The IDT7133SA55JI typically comes in a ceramic DIP (Dual In-line Package) or a plastic SOJ (Small Outline J-lead) package. It has a capacity of 4K x 8 bits or 32K bits in total. The device uses a synchronous clock input to control read and write operations. The datasheet specifies detailed electrical characteristics, including access time, cycle time, power consumption, input voltage levels, and output voltage levels. The SRAM's architecture includes memory cells, address decoders, read/write control logic, and input/output buffers. It is commonly used in embedded systems, industrial control systems, and other applications requiring fast and reliable memory storage.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.3859 $302.3859
2+ $271.1051 $542.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 769 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess