EN
  • EN
  • DE
  • IT

IDT71V2546S133BQ

Part No IDT71V2546S133BQ
Manufacturer IDT, Integrated Device Technology Inc
Description 128K x 36, 256K x 18 3.3V Synchronous ZBT SRAMs 2.5V I/O, Burst Counter Pipelined Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184501-IDT71V2546S133BQ
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V2546S133BQ CAD Model

Description

The IDT71V2546S133BQ is a high-speed, low-power synchronous burst static RAM (SRAM) from Integrated Device Technology (IDT). It is organized as 128K x 32 bits, offering a substantial memory capacity of 4,194,304 bits (4MB). This SRAM is designed for applications demanding rapid data access, featuring an impressive access time of 133 MHz.

Applications

  • Networking equipment (routers, switches)
  • High-performance computing
  • Digital signal processing (DSP)
  • Image processing
  • Graphics processing units (GPUs)

Features

  • High-speed synchronous burst operation
  • Fast access time: 133 MHz
  • Low power consumption
  • Organized as 128K x 32 bits
  • 3.3V power supply
  • Boundary Scan (JTAG) for testing
  • Available in a BQFP (BQF) package

Benefits

  • Exceptional system performance due to the high-speed burst access.
  • Reduced power consumption, contributing to energy efficiency.
  • Large memory capacity for demanding applications.
  • Simplified system testing with Boundary Scan (JTAG) support.
  • Suitable for high-density board designs due to the BQFP package.

Additional Details

The IDT71V2546S133BQ is engineered for applications requiring high bandwidth and low latency. Its synchronous burst architecture enables efficient data transfers, and its 133 MHz access time ensures rapid data availability. Operating at 3.3V, it helps to reduce power consumption. The inclusion of Boundary Scan (JTAG) facilitates board-level testing and diagnostics. The BQFP package is designed for surface mounting and high-density board layouts.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess