EN
  • EN
  • DE

IDT71V321L25PFI

Part No IDT71V321L25PFI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184515-IDT71V321L25PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V321L25PFI CAD Model

Description

The IDT71V321L25PFI is a high-speed, low-power synchronous static RAM (SSRAM) from Integrated Device Technology (IDT). This SSRAM is designed for applications requiring fast access times and low power consumption. It features a 3.3V power supply and is available in a 100-pin TQFP package.

Applications

  • High-performance computing
  • Networking equipment
  • Telecommunications systems
  • Digital signal processing (DSP)
  • Cache memory

Features

  • High-speed access time: 2.5ns
  • Low power consumption
  • 3.3V power supply
  • Synchronous operation
  • 100-Pin TQFP package
  • Byte Write and Sleep Mode capability
  • Available in multiple temperature ranges

Benefits

  • Enables high-speed data processing
  • Reduces power consumption in portable devices
  • Simplifies system design with synchronous interface
  • Offers design flexibility with various package options
  • Increases system reliability with robust design

Additional Details

The IDT71V321L25PFI operates synchronously, meaning all operations are synchronized to a clock signal. This ensures precise timing and simplifies system design. It also includes byte write capability and sleep mode for minimizing power consumption during idle periods. Its high bandwidth and fast cycle times make it suitable for demanding applications.

Technical Specifications:

  • Density: 2Mbit (64K x 32)
  • Organization: 64K x 32
  • Access Time: 2.5ns
  • Voltage: 3.3V
  • Package: 100-Pin TQFP
  • Interface: Synchronous

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess