EN
  • EN
  • DE

IDT71V35761SA166BGI

Part No IDT71V35761SA166BGI
Manufacturer IDT, Integrated Device Technology Inc
Description 128K x 36, 256K x 18 3.3V Synchronous SRAMs 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184532-IDT71V35761SA166BGI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V35761SA166BGI CAD Model

Description

The IDT71V35761SA166BGI is a high-speed synchronous Static RAM (SSRAM) manufactured by Integrated Device Technology (IDT). It's designed for applications that demand fast memory access, high bandwidth, and synchronous operation. This SSRAM is commonly used in networking, telecommunications, and high-performance computing systems.

Applications:

  • Networking: Routers, switches, and other networking equipment require fast memory for packet buffering and forwarding.
  • Telecommunications: Used in telecom infrastructure for high-speed data processing.
  • Digital Signal Processing (DSP): Acts as a high-speed memory component in DSP systems for real-time data manipulation.
  • Image and Video Processing: Employed in graphics cards and video processing systems for texture storage and frame buffers.
  • High-Performance Computing: Integrated into high-performance computing systems for rapid data access.

Features:

  • High-Speed Operation: The '166' in the part number indicates a clock frequency of 166 MHz, ensuring fast memory access.
  • Synchronous Operation: All data transfers are synchronized to a clock signal for reliable operation.
  • High Bandwidth: Provides high-speed data transfer rates, meeting the demands of bandwidth-intensive applications.
  • Burst Mode: Supports burst mode operation for efficient data transfer.
  • Low Power Consumption: Designed with CMOS technology for reduced power dissipation.
  • Single Cycle Deselect: Fast deselection times enable efficient memory management.

Benefits:

  • Improved System Performance: Enables faster data retrieval and processing, enhancing overall system performance.
  • Reliable Data Transfer: Synchronous operation guarantees reliable data transfer.
  • Simplified System Design: Reduces the complexity of interface logic.
  • Robust Operation: Suitable for use in demanding environments.
  • Reduced Power Consumption: CMOS technology minimizes power usage.

Technical Specifications:

The IDT71V35761SA166BGI typically operates with a 3.3V power supply. It features a data width of 36 bits. The 166 MHz clock frequency allows for fast data access. Control signals include Clock Enable (CE), Output Enable (OE), and Write Enable (WE). Consult the datasheet for complete electrical characteristics, timing diagrams, and pin configurations. The device is usually designed to function within an industrial temperature range (-40°C to +85°C). It commonly uses a Ball Grid Array (BGA) package for surface mount applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess