EN
  • EN
  • DE

IDT71V416S10PHG

Part No IDT71V416S10PHG
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184543-IDT71V416S10PHG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT71V416S10PHG CAD Model

Description

The IDT71V416S10PHG is a high-speed Synchronous Static RAM (SSRAM) device from Integrated Device Technology (IDT). It is designed for applications requiring very fast data access and low latency. The SSRAM has a 256K x 16-bit organization. The '10' in the part number suggests an access time of 1.0 ns (or a clock frequency of 100 MHz). The 'PHG' likely refers to the specific package type and possibly indicates a lead-free or RoHS compliant version.

Applications

  • Cache memory for high-performance processors
  • Networking equipment (routers, switches)
  • High-speed data buffering
  • Digital signal processing (DSP)
  • Graphics processing units (GPUs)

Features

  • High-speed access time: 1.0 ns (100 MHz)
  • Synchronous operation
  • Low power consumption
  • 256K x 16-bit organization
  • Single 3.3V power supply
  • LVTTL-compatible inputs and outputs
  • Burst counter for fast data transfers
  • Available in various package options (including PHG)

Benefits

  • Enables high-performance system operation with its extremely fast access time.
  • Reduces power consumption, suitable for battery-powered and energy-efficient systems.
  • Simplifies system design with LVTTL-compatible I/O and a single power supply.
  • Facilitates rapid data transfer using the burst counter feature.
  • Provides reliable data storage through its synchronous operation.

Additional Details

The IDT71V416S10PHG operates on a single 3.3V power supply and features LVTTL-compatible inputs and outputs for ease of integration with other digital components. Its synchronous nature ensures precise timing control within high-speed systems. The burst counter functionality supports quick and efficient block data transfers, further optimizing system performance. This SSRAM is commonly employed in applications where both speed and low power consumption are critical, such as cache memory, networking, and high-performance computing. The 'PHG' designation in the part number typically indicates a specific surface-mount package, and consulting the datasheet is crucial for detailed package dimensions, thermal characteristics, and RoHS compliance information.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess