EN
  • EN
  • DE

IDT71V424S10PHG

Part No IDT71V424S10PHG
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS STATIC RAM 4 MEG (512K x 8-BIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184557-IDT71V424S10PHG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V424S10PHG CAD Model

Description

The IDT71V424S10PHG is a high-speed 4Mbit Static RAM (SRAM) organized as 256K x 16, manufactured by Integrated Device Technology (IDT). It is designed for applications needing high bandwidth and low latency. This SRAM combines fast access times with efficient power consumption. The device operates at a 3.3V power supply and comes in a Plastic Quad Flat Pack (PQFP) package.

Applications

  • Networking equipment
  • High-performance computing
  • Digital signal processing (DSP)
  • Cache memory systems
  • Embedded systems

Features

  • Fast access time: 10ns
  • Low power consumption
  • Single 3.3V power supply
  • Organization: 256K x 16 bits
  • PQFP package
  • TTL-compatible inputs and outputs
  • Three-state outputs

Benefits

  • Enables rapid data processing due to its fast access speed.
  • Reduces power consumption, which extends battery life in portable devices.
  • Simplifies design with its single 3.3V power supply requirement.
  • Suited for high-density memory applications because of its 4Mbit capacity.
  • Facilitates integration into existing systems with TTL-compatible I/O.

Additional Details

The IDT71V424S10PHG has separate I/O pins for easier memory interfacing. It uses advanced circuit design to achieve both high speed and low power operation. Being fully static, it requires no clocks or refresh cycles, streamlining memory control and reducing overhead. The standard operating temperature range is 0°C to +70°C.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess