EN
  • EN
  • DE

IDT74CFT2245ATSO

Part No IDT74CFT2245ATSO
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 281911-IDT74CFT2245ATSO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74CFT2245ATSO CAD Model

Description

The IDT74CFT2245ATSO is an integrated circuit (IC) manufactured by IDT, Integrated Device Technology Inc. The component is designed for logic - signal switches, multiplexers, decoders applications. It is an ideal choice for applications requiring high-performance and low-power consumption. The component is easy to use and provides reliable performance. Its limited supply and demand status make it a valuable addition to any electronic device.

    You May Also Be Interested in

    Nexperia USA Inc.
    IC BUS SWITCH 1 X 1:1 8-SO
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X4:16 24SO
    Need more? Email Us
    ON Semiconductor
    IC BUS FET EXCH SW 1X2:1 8-UDFN
    Need more? Email Us
    Texas Instruments
    IC BUS SWITCH 8 X 1:1 20-SOIC
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1 X 1:2 6-TSSOP
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 2 X 4:1 16-PDIP
    Need more? Email Us
    Nexperia USA Inc.
    IC REGISTER FILE 1 X 1:1 16-DIP
    Need more? Email Us
    ON Semiconductor
    IC PRIORITY ENCODER 1X8:3 16SOIC
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess