EN
  • EN
  • DE

IDT74FCT162500ATPVG

Part No IDT74FCT162500ATPVG
Manufacturer IDT, Integrated Device Technology Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1111
Reference case SSOP-56
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 731339-IDT74FCT162500ATPVG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT162500ATPVG CAD Model

Description

The IDT74FCT162500ATPVG is a 16-bit Registered Transceiver manufactured by Integrated Device Technology (IDT). This device is part of the FCT (Fast CMOS Technology) family, designed for high-speed data transmission and reception in digital systems.

Applications

  • Data buses: Used in high-speed data buses for efficient data transfer between system components.
  • Backplanes: Implemented in backplane applications to facilitate data communication between boards.
  • Networking equipment: Utilized in routers, switches, and other networking devices for signal buffering and transmission.
  • Memory interfacing: Employed in memory systems to improve signal integrity and drive capability.
  • Industrial control systems: Incorporated into industrial automation equipment for reliable data communication.

Features

  • 16-Bit Transceiver: Provides bidirectional data transmission with 16-bit wide data paths.
  • Registered Outputs: Features registered outputs for improved signal timing and noise immunity.
  • Fast Propagation Delay: Offers a low propagation delay, ensuring high-speed data transfer.
  • Low Ground Bounce: Designed to minimize ground bounce, improving signal integrity.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic devices.
  • Hot-Insertion Capability: Supports hot-insertion, allowing boards to be inserted or removed while the system is powered.

Benefits

  • Improved System Performance: High-speed data transfer capability enhances system performance and efficiency.
  • Enhanced Signal Integrity: Registered outputs and low ground bounce design ensure reliable data transmission.
  • Increased System Reliability: Hot-insertion capability improves system uptime and simplifies maintenance.
  • Simplified System Design: TTL-compatible inputs and outputs facilitate easy integration with other components.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed data communication.

Additional Details

The IDT74FCT162500ATPVG typically operates on a 3.3V power supply and is available in a TSSOP (Thin Shrink Small Outline Package). It is fabricated using advanced CMOS technology to achieve a high-speed, low-power performance. This transceiver is an excellent choice for applications that demand high bandwidth and reliable data transmission.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,056 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess