The IDT74FCT163245CPV is a 16-bit registered transceiver manufactured by Integrated Device Technology (IDT). It is part of the FCT (Fast CMOS Technology) family, known for providing high-speed performance in digital logic circuits. This device is designed for bidirectional synchronous communication between two buses, featuring D-type flip-flops for data storage. Its primary function is to buffer and register data flowing in either direction, enhancing signal integrity and timing control.
Applications
- High-speed data transfer between memory and processors.
- Bidirectional bus interfacing in digital systems.
- Data communication in networking equipment.
- Synchronous data buffering in high-performance computing.
- Signal isolation and enhancement in complex digital circuits.
Features
- 16-bit bidirectional transceiver.
- D-type flip-flops for data registration.
- Fast CMOS Technology (FCT) for high-speed operation.
- TTL-compatible inputs and outputs.
- Low ground bounce.
- Available in a variety of packages, including SSOP and TSSOP.
- 3-state outputs for bus isolation.
- Operates at 3.3V or 5V supply voltage.
Benefits
- Improved signal integrity due to buffering and registration.
- Increased system performance through high-speed data transfer.
- Enhanced timing control in synchronous systems.
- Reduced noise and ground bounce for reliable operation.
- Flexible design options with bidirectional capability.
- Easy integration into existing digital systems with TTL compatibility.
Additional Details
The IDT74FCT163245CPV is typically used in applications where high-speed data transfer and reliable signal integrity are crucial. Its 16-bit architecture allows for parallel data processing, making it suitable for memory interfacing and bus transceiving applications. The integrated D-type flip-flops provide synchronous data registration, ensuring accurate data transfer and timing control. The device's TTL-compatible inputs and outputs simplify integration with other logic devices.
The FCT technology ensures low propagation delay and minimal signal distortion, contributing to the overall system performance. The availability of different package options provides flexibility in board layout and design. This transceiver is often used in networking equipment, high-performance computing systems, and other applications requiring fast and reliable data communication. It supports a wide operating voltage range, typically between 4.5V and 5.5V, making it compatible with different power supply configurations. The 3-state outputs allow for bus isolation, preventing signal contention and improving system reliability.