EN
  • EN
  • DE

IDT74FCT163827CPA

Part No IDT74FCT163827CPA
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 20-BIT BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184968-IDT74FCT163827CPA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163827CPA CAD Model

Description

The IDT74FCT163827CPA is a 20-bit bus transceiver with integrated damping resistors from Integrated Device Technology (IDT). Designed for high-speed data transmission, particularly in backplane applications, this transceiver minimizes signal reflections and improves signal integrity through its integrated damping resistors. Its bidirectional capabilities allow for efficient data flow in both directions, making it well-suited for complex data communication systems.

Applications

  • Backplane Interconnects
  • High-Speed Data Transfer
  • Data Buffering
  • Bidirectional Bus Communication
  • Server and Networking Equipment

Features

  • High-Speed Operation: Facilitates rapid data transmission.
  • 20-bit Transceiver: Enables parallel data transfer.
  • Integrated Damping Resistors: Reduces signal reflections and enhances signal integrity.
  • Bidirectional Data Flow: Allows data transmission in both directions.
  • TTL-Compatible Inputs: Simplifies interfacing with TTL logic.
  • Low Ground Bounce: Minimizes noise and signal distortion.

Benefits

  • Improved Signal Quality: Damping resistors reduce signal reflections for cleaner data transmission.
  • Enhanced System Performance: High-speed operation contributes to faster data processing.
  • Simplified System Integration: TTL compatibility streamlines the integration process.
  • Increased Design Flexibility: Bidirectional data flow broadens the range of potential applications.
  • Reduced Noise: Low ground bounce minimizes interference and improves reliability.

Additional Details

The IDT74FCT163827CPA typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package and operates over a standard industrial temperature range. Specific details such as propagation delay, damping resistance values, and input/output voltage characteristics are available in the product datasheet provided by IDT.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess