EN
  • EN
  • DE

IDT74FCT245ATP

Part No IDT74FCT245ATP
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184999-IDT74FCT245ATP
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT245ATP CAD Model

Description

The IDT74FCT245ATP is an octal transceiver with 3-state outputs. It belongs to IDT's Fast CMOS Technology (FCT) family, offering high-speed performance and low power consumption. This transceiver is designed for bidirectional data transfer on a bus, making it suitable for a variety of digital applications. Its primary function is to isolate and drive bus signals.

Applications:

  • Bidirectional bus transceiver
  • Data buffering in high-speed systems
  • Memory interfacing
  • Data communication
  • Peripheral device interface

Features:

  • Octal transceiver with 3-state outputs
  • Bidirectional data transfer
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs
  • Output enable control for bus isolation
  • Direction control for transmit/receive selection

Benefits:

  • Improved system performance due to fast data transfer rates
  • Reduced power consumption, leading to energy savings
  • Enhanced signal integrity and timing control
  • Simplified system design with integrated transceiver functionality
  • Increased system reliability
  • Bidirectional capability allows flexible data routing and simplifies bus architectures.
  • 3-state outputs enable bus isolation, preventing bus contention.

Additional Details:

The IDT74FCT245ATP operates from a supply voltage of typically 5V. It is characterized by its low ground bounce and minimal undershoot, ensuring reliable operation in noisy environments. The device's high output drive capability allows it to drive heavily loaded buses, and its TTL-compatible inputs make it easy to interface with other logic devices. The ATP suffix usually indicates a specific package type, such as a thin shrink small outline package (TSSOP), or pinout variant. Refer to the datasheet to determine precise details.

The direction control input (DIR) determines the direction of data flow through the transceiver. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The output enable input (OE) controls whether the outputs are enabled or disabled. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state.

The IDT74FCT245ATP is a versatile component suitable for a wide range of applications that require bidirectional data transfer. Its high-speed performance, low power consumption, and robust design make it a popular choice for modern digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1850 $65.5500
65+ $1.7929 $116.5385
100+ $1.7369 $173.6900
140+ $1.6809 $235.3260
180+ $1.6249 $292.4820
240+ $1.4568 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess