EN
  • EN
  • DE

AD5331BRU-REEL7

Part No AD5331BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.5 V to 5.5 V, 115 μA, Parallel Interface Single Voltage-Output 8-/10-/12-Bit DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136145-AD5331BRU-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5331BRU-REEL7 CAD Model

Description

Product Overview: AD5331BRU-REEL7

The AD5331BRU-REEL7 is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is a part of the AD5331 series, which is known for its reliability and accuracy in converting digital signals to analog outputs.

Key Features

  • Resolution: The AD5331BRU-REEL7 boasts a 10-bit resolution, providing fine granularity in its analog output.
  • Interface: It utilizes a 2-wire I²C-compatible serial interface, making it easy to connect to most microcontrollers and processors.
  • Output Range: This DAC offers a guaranteed monotonic by design output over the entire operating temperature range, ensuring consistent performance.
  • Power Supply: It operates on a 2.5 V to 5.5 V power supply, making it versatile for various applications.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-saving requirements.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to +105°C.

Applications

The AD5331BRU-REEL7 is suitable for a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable battery-powered instruments
  • Programmable voltage and current sources

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD5331BRU-REEL7 is available in a reel package, ensuring safe and secure delivery for bulk orders. The device's design and manufacturing processes are subjected to rigorous testing and quality control measures, ensuring that each DAC meets the highest standards of performance and reliability.

With its advanced features and robust design, the AD5331BRU-REEL7 is an excellent choice for designers looking for a dependable and precise DAC solution. Whether for industrial, commercial, or high-tech applications, this product from Analog Devices Inc. stands out for its quality and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess