EN
  • EN
  • DE

IDT74FCT374

Part No IDT74FCT374
Manufacturer IDT, Integrated Device Technology Inc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 738673-IDT74FCT374
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT374 CAD Model

Description

The IDT74FCT374 is a high-speed, low-power octal D-type flip-flop with tri-state outputs, manufactured by Integrated Device Technology (IDT). It's a fundamental building block in digital logic circuits, commonly used for data storage, buffering, and address latching. The 'FCT' designation indicates that it belongs to IDT's Fast CMOS Technology family, offering a good balance of speed and power consumption compared to older TTL logic.

Applications:

  • Data Buffering: Temporarily storing data in digital systems.
  • Address Latching: Storing memory addresses in microprocessor systems.
  • Register Files: Implementing registers in CPUs and other digital processors.
  • Memory Interfacing: Providing a bridge between different memory types.
  • Digital Delay Lines: Creating precisely timed delays in digital signals.
  • Control Logic: Implementing state machines and other control circuits.

Features:

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops in a single package.
  • Tri-State Outputs: Allows outputs to be disabled, enabling multiple devices to share a common bus.
  • High Speed: Fast propagation delays for high-performance applications.
  • Low Power Consumption: Reduces power requirements and heat dissipation.
  • Positive-Edge Triggered: Data is latched on the rising edge of the clock signal.
  • Common Clock and Output Enable: Simplifies control and reduces pin count.
  • Wide Operating Voltage Range: Compatible with various logic voltage levels.
  • TTL Compatible Inputs: Allows direct interfacing with TTL logic circuits.

Benefits:

  • Versatile Functionality: Suitable for a wide range of digital logic applications.
  • High Performance: Fast switching speeds enable high-speed operation.
  • Reduced Power Consumption: Minimizes power dissipation and extends battery life in portable applications.
  • Simplified System Design: Tri-state outputs facilitate bus sharing and reduce component count.
  • Improved System Reliability: Robust design and protection features ensure reliable operation.
  • Cost-Effective Solution: Provides a high level of functionality at a reasonable cost.

Additional Details:

The IDT74FCT374 is commonly available in various packages, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The specific propagation delay and power consumption characteristics vary depending on the operating voltage and temperature. The datasheet provides detailed information on these parameters, as well as timing diagrams and recommended operating conditions. It's crucial to consult the datasheet to ensure proper application and avoid exceeding the device's limitations. The device is designed to meet industry standard specifications for electrical characteristics and environmental conditions. Proper decoupling capacitors should be used near the device power pins to minimize noise and ensure stable operation.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess