EN
  • EN
  • DE

IDT74FCT645D

Part No IDT74FCT645D
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185054-IDT74FCT645D
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT645D CAD Model

Description

The IDT74FCT645D is an octal transceiver with 3-state outputs designed for high-speed bidirectional data transfer. It is part of the IDT FCT (Fast CMOS Technology) family known for its low power consumption and high performance. This transceiver allows data to flow in either direction between two buses, making it suitable for various data communication and interface applications.

Applications

  • Bidirectional bus transceiver
  • Memory interface
  • Data communication
  • Peripheral interface
  • Microprocessor systems

Features

  • Octal transceiver
  • Bidirectional data flow
  • 3-state outputs
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs
  • DIP (Dual In-Line Package)

Benefits

  • Efficient bidirectional data transfer
  • Improved system performance due to high-speed operation
  • Reduced power consumption
  • Simplified bus interface with 3-state outputs
  • Easy integration with TTL-based systems

Additional Details

The IDT74FCT645D operates with a supply voltage of 5V. Its typical propagation delay is around 4-6 ns, making it suitable for high-speed applications. The 3-state outputs provide isolation when the device is disabled, preventing bus loading. The TTL-compatible inputs ensure compatibility with other TTL logic devices. The direction control input allows selecting the direction of data flow. The DIP package is through-hole mounted. This transceiver is commonly used to facilitate bidirectional data transfer between buses or system components, allowing data to flow seamlessly between different parts of a digital system.

This octal transceiver is designed to enable efficient data communication between different sections of a digital system. Its bidirectional capability simplifies the design of data interfaces. The 3-state outputs guarantee that the transceiver does not interfere with other devices on the bus when it is not actively transmitting or receiving data. The combination of high speed and low power consumption makes it a reliable and efficient choice for many applications. The IDT74FCT645D is often utilized in microprocessor systems to interface with memory or peripheral devices, allowing for seamless bidirectional data transfer. Its robust design and TTL compatibility make it a versatile solution for various digital applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess