EN
  • EN
  • DE

IDT74FCT827BP

Part No IDT74FCT827BP
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-PERFORMANCE CMOS BUFFERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185081-IDT74FCT827BP
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT827BP CAD Model

Description

The IDT74FCT827BP is a 10-bit buffer/line driver with 3-state outputs, manufactured by Integrated Device Technology (IDT). This device is part of the Fast CMOS Technology (FCT) family, emphasizing high speed and low power consumption. It's designed to buffer and drive signals on a bus or transmission line, increasing signal strength and reducing signal degradation.

Applications:

  • Bus Driving: Drives signals on a bus to increase signal strength and reduce signal degradation over longer distances.
  • Line Driving: Drives signals on transmission lines to ensure signal integrity.
  • Memory Interfacing: Provides buffering for memory address and data lines.
  • Peripheral Interfacing: Used to interface between a processor and peripheral devices.
  • Clock Distribution: Distributes clock signals to multiple devices with minimal skew.

Features:

  • 10-Bit Buffer/Line Driver: Buffers and drives 10 parallel data lines.
  • Fast CMOS Technology (FCT): Offers high-speed operation with low power consumption.
  • 3-State Outputs: Outputs can be placed in a high-impedance state for bus isolation.
  • High Output Drive Capability: Provides sufficient current to drive heavily loaded buses and transmission lines.
  • TTL-Compatible Inputs: Inputs are compatible with TTL logic levels.
  • DIP Package: Typically available in a through-hole Dual In-line Package (DIP).

Benefits:

  • Improved Signal Integrity: Buffers and drives signals to minimize signal distortion and degradation.
  • Increased System Performance: High-speed operation reduces delays and improves overall system performance.
  • Reduced Power Consumption: Low power consumption reduces heat dissipation and extends battery life.
  • Increased System Flexibility: 3-state outputs allow for versatile bus management.
  • Simplified System Design: Provides a convenient and efficient way to drive and buffer signals.

The IDT74FCT827BP typically operates at a supply voltage of 5V or 3.3V and requires decoupling capacitors for stable operation. The 3-state outputs are controlled by an output enable (OE) input, allowing the device to be connected to a bus without loading it when not actively driving signals. Proper termination techniques may be necessary to minimize reflections and ensure signal integrity in high-speed applications. The 'BP' suffix often indicates a specific package or temperature range. Datasheets provide detailed electrical characteristics and timing specifications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess