EN
  • EN
  • DE

IDT74LVC07ADC

Part No IDT74LVC07ADC
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS HEX BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS AND 5 VOLT TOLERANT I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185095-IDT74LVC07ADC
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74LVC07ADC CAD Model

Description

The IDT74LVC07ADC is a single hex buffer/driver with open-drain outputs. It belongs to IDT's Low-Voltage CMOS (LVC) logic family, known for providing high-speed performance with low power consumption. The open-drain output configuration allows the device to be used in a variety of applications, including level translation and driving LEDs or relays. The device is designed for operation in a wide range of supply voltages, making it compatible with different logic levels.

Applications

  • Level translation
  • LED driving
  • Relay driving
  • Open-drain logic circuits
  • Interface circuits

Features

  • Single hex buffer/driver
  • Open-drain outputs
  • Low-voltage CMOS (LVC) technology
  • High-speed operation
  • Low power consumption
  • Wide operating voltage range
  • TTL-compatible inputs

Benefits

  • Facilitates level translation between different voltage domains.
  • Suitable for driving LEDs and relays directly.
  • Provides high-speed performance with low power consumption.
  • Compatible with a wide range of supply voltages.
  • Simplifies interfacing with TTL logic.
  • Offers flexibility in designing open-drain logic circuits.

Additional Details

The IDT74LVC07ADC is commonly used in applications where an open-drain output is required, such as driving LEDs or relays. The open-drain configuration allows the output to be pulled up to a higher voltage level than the supply voltage of the device, making it suitable for level translation. The device operates over a wide voltage range, typically from 1.65V to 5.5V, and is designed to provide high-speed performance with low power consumption. The inputs are TTL-compatible, allowing for easy interfacing with TTL logic. This hex buffer/driver is a versatile component that can be used in a variety of digital logic circuits.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5379 $59.1690
265+ $0.4414 $116.9710
410+ $0.4276 $175.3160
560+ $0.4139 $231.7840
725+ $0.4000 $290.0000
970+ $0.3587 $347.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess