EN
  • EN
  • DE

QS32244Q

Part No QS32244Q
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286171-QS32244Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS32244Q CAD Model

Description

The QS32244Q is a high-bandwidth CMOS bus switch from IDT (Integrated Device Technology). It's specifically designed for high-speed data transmission applications, providing a low-resistance path for signals to pass through with minimal distortion. This device operates as a quad bidirectional bus switch, making it suitable for scenarios where data needs to flow in both directions between multiple devices. Its key features include low insertion loss and minimal signal propagation delay, which contribute to overall system performance.

Applications

  • Data Buffering
  • Bus Isolation
  • Multiplexing/Demultiplexing
  • Signal Routing
  • Memory Interleaving Applications

Features

  • Low On-Resistance: Ensures minimal signal attenuation and distortion.
  • Fast Switching Speed: Reduces propagation delay for high-speed data transfer.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Bidirectional Switching: Allows data to flow in both directions.
  • TTL-Compatible Inputs: Simplifies interfacing with TTL logic.
  • Wide Operating Voltage Range: Accommodates various power supply voltages.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures clean signal transmission.
  • Enhanced Performance: Fast switching speed allows for efficient data routing.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Design Flexibility: Bidirectional switching allows for versatile routing options.
  • Easy Integration: TTL-compatible inputs simplify system design.
  • Increased System Reliability: Robust design and wide operating voltage range ensure stable operation.

Additional Details

The QS32244Q operates over a wide temperature range, making it suitable for a variety of environments. The packaging is designed for surface mounting, which simplifies the assembly process. This device also minimizes crosstalk between switch channels, ensuring signal isolation and preventing interference. The QS32244Q is commonly used in applications that require high bandwidth and low latency signal routing. Its design focuses on providing a reliable and high-performance switching solution for data-intensive applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.3345
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess