EN
  • EN
  • DE

245HC2450K2CM6

Part No 245HC2450K2CM6
Manufacturer Illinois Capacitor
Catalog Film Capacitors
Description CAP FILM 2.4UF 450VAC CHAS MT / Cap Film 2.4uF 450VAC PP 10% (68 X 30 X 30.2mm) Screw Mount 0.0003 Ohm 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Illinois Capacitor
Series HC2
Packaging Bulk
Capacitance 2.4μF
Tolerance ±10%
Voltage Rating - AC 450V
Dielectric Material Polypropylene (PP)
ESR (Equivalent Series Resistance) 0.3 mOhm
Operating Temperature Range -40°C ~ 85°C
Mounting Chassis Mount
Package Nonstandard
Dimension 2.677" L x 1.181" W (68.00mm x 30.00mm)
Height - Seated (Maximum) 1.193" (30.30mm)
Termination Threaded
Applications Conduction Cooled; High Pulse, DV/DT
Win Source Part Number 775622-245HC2450K2CM6
Popularity Medium
Supply and Demand Status Limited
Family Name HC2
Introduction Date March 01, 2016
ECCN EAR99
Country of Origin China
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian 245HC2450K2CM6 CAD Model

Description

The Illinois Capacitor HC2 series is a 2.4μF non-polarized capacitor from Illinois Capacitor.

  • Voltage Rating: 450V AC
  • Application: Conduction Cooled, High Pulse, DV/DT
  • ESR (Equivalent Series Resistance): 0.3 mOhm
  • Dielectric Material: Polypropylene (PP)
  • Capacitance Tolerance: ±10%
  • Package: Non-standard
  • Termination: Threaded
  • Mounting: Chassis
  • Dimension: 2.677" L x 1.181" W (68.00mm x 30.00mm)
  • Height: 1.193" (30.30mm)
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand: Limited
  • EOL Date: 2032

You May Also Be Interested in

Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess