EN
  • EN
  • DE

IMP708SCSA

Part No IMP708SCSA
Manufacturer IMP, Inc
Description 3/3.3/4.0V μP SUPERVISOR CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IMP, Inc
Win Source Part Number 1185635-IMP708SCSA
Manufacturer Homepage www.ds-imp.com.cn/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMP708SCSA CAD Model

Description

The IMP708SCSA is a supervisory circuit manufactured by IMP, Inc., designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a specified threshold. This feature is crucial for preventing malfunctions and ensuring the reliable operation of microprocessor-based systems, especially during power-up, power-down, and brownout conditions.

Applications:

  • Microprocessor and Microcontroller based systems
  • Embedded systems
  • Industrial control systems
  • Power supply monitoring applications
  • Battery powered devices

Features:

  • Precision voltage monitoring
  • Power-on reset generation
  • Low supply current
  • Internal watchdog timer
  • Small package size

Benefits:

  • Protects microprocessors from operating with insufficient voltage.
  • Ensures proper system startup by providing a reset signal during power-up.
  • Reduces system complexity by integrating voltage monitoring and reset functions.
  • Minimizes power consumption, suitable for battery-powered applications.
  • Improves system reliability and stability.

The IMP708SCSA's primary function is to monitor the supply voltage continuously. When the voltage drops below the pre-set threshold, the device asserts a reset signal to the microprocessor or microcontroller, preventing it from executing code incorrectly due to insufficient power. The device also includes an internal watchdog timer, adding another layer of protection against software errors and system crashes. If the microprocessor fails to respond to the watchdog timer within a specified time, the IMP708SCSA generates a reset signal, forcing the system to restart and recover from the error. The low supply current consumption of the IMP708SCSA makes it suitable for battery-powered applications where power efficiency is crucial. Its small package size allows for easy integration into compact electronic designs. The IMP708SCSA delivers a robust and cost-effective solution for voltage supervision and reset generation, safeguarding the integrity and reliability of microprocessor-based systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess