EN
  • EN
  • DE

MAX3319CAP

Part No MAX3319CAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703168-MAX3319CAP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3319CAP CAD Model

Description

The MAX3319CAP from Maxim Integrated is a high-performance, low-power, RS-232 transceiver specifically designed to operate in stringent power supply conditions while maintaining RS-232 communication standards. This transceiver is especially suitable for battery-powered applications such as portable devices, where power efficiency is critical.

Key Features

  • Low Power Consumption: The device boasts a low-power shutdown mode which significantly reduces power usage when not in active operation, making it ideal for power-sensitive applications.
  • High Data Rate: With a capability to support data rates up to 460kbps, the MAX3319CAP facilitates fast data transmission, ensuring efficient communication between devices.
  • Single-Supply Operation: It operates from a single +3.0V to +5.5V power supply, which allows for flexibility in designing various electronic systems without the need for dual supplies.
  • Electrostatic Discharge (ESD) Protection: The device includes integrated ESD protection circuitry, safeguarding it against electrostatic discharges up to ±15kV, thus enhancing its robustness and durability in harsh environments.
  • Small Package Size: The MAX3319CAP comes in a compact 20-pin SSOP package, which is advantageous for space-constrained applications.

Applications

The versatility of the MAX3319CAP makes it an excellent choice for a wide range of applications. These include:

  • Portable Computing Devices
  • Smartphones and PDAs
  • Battery-Powered Equipment
  • Data Cables
  • GPS Receivers

In conclusion, the MAX3319CAP from Maxim Integrated stands out for its low-power consumption, high data rate capabilities, and robust protection features. Its compact design and single-supply operation make it a highly desirable component for designers looking to enhance the efficiency and reliability of their RS-232 communication interfaces in portable and battery-powered devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess