EN
  • EN
  • DE

2SD772B

Part No 2SD772B
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004043-2SD772B
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD772B CAD Model

Description

The 2SD772B is an NPN bipolar junction transistor (BJT) manufactured by Inchange Semiconductor Company Limited. It is designed for use in power amplifier and switching applications. This transistor is known for its robust performance and is commonly found in various electronic devices. As an NPN transistor, it operates by controlling current flow between the collector and emitter based on the current applied to the base.

Applications

  • Audio power amplifiers.
  • Switching regulators.
  • DC-DC converters.
  • Motor control circuits.
  • Power inverters.
  • General-purpose switching and amplification.

Features

  • NPN polarity.
  • High collector current (IC).
  • Low saturation voltage (VCE(sat)).
  • High current gain (hFE).
  • Fast switching speed.
  • Through-hole mounting package (typically TO-220).

Benefits

  • High power handling capability: Suitable for power amplifier applications.
  • Efficient switching: Low saturation voltage reduces power dissipation.
  • Strong signal amplification: High current gain allows for effective amplification.
  • Improved circuit performance: Fast switching speed enhances circuit efficiency.
  • Versatile application: Suitable for a variety of power and switching needs.
  • Easy to mount: TO-220 package simplifies installation.

Additional Details

The 2SD772B transistor is typically housed in a TO-220 package, a common through-hole type package that facilitates easy mounting and heat sinking. The high collector current rating enables it to handle significant amounts of current, making it well-suited for power amplifier and switching regulator circuits. The low saturation voltage minimizes power loss during switching, which improves overall efficiency. The transistor's fast switching speed makes it suitable for high-frequency applications. Detailed electrical characteristics, such as current gain, collector-emitter voltage, and power dissipation, are specified in the Inchange Semiconductor Company Limited datasheet for the 2SD772B. These characteristics are critical for designers to consider when selecting the transistor for a specific application. Proper heat sinking is usually required to ensure safe and reliable operation at higher power levels. The device is commonly used in a range of applications requiring robust and reliable switching and amplification.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess