EN
  • EN
  • DE

2SK2081

Part No 2SK2081
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037665-2SK2081
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2081 CAD Model

Description

The 2SK2081 is an N-channel enhancement mode power MOSFET manufactured by Inchange Semiconductor Company Limited. This MOSFET is designed for high-speed switching applications and is suitable for use in power supplies, DC-DC converters, and motor control circuits. Its robust design allows for efficient and reliable performance in various power electronic systems.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • Power Management Systems

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • High Avalanche Energy: Provides robustness against voltage spikes and surges.
  • N-Channel MOSFET: A standard and widely used MOSFET type.
  • Enhancement Mode: Requires a gate voltage to turn on, providing a simple and reliable control mechanism.

Benefits:

  • Improved System Efficiency: Low on-resistance reduces power dissipation, increasing overall system efficiency.
  • Fast Switching Performance: High switching speed allows for efficient operation in high-frequency applications.
  • Enhanced System Reliability: High avalanche energy provides robustness against voltage transients, improving system reliability.
  • Versatile Application: Suitable for various power electronic applications, simplifying design and inventory management.
  • Easy Drive: Enhancement mode operation simplifies gate drive requirements.

Additional Details:

The 2SK2081 typically comes in a through-hole or surface mount package that allows for efficient heat dissipation. It operates with a drain-source voltage (VDS) and gate-source voltage (VGS) suitable for power switching applications. The device is characterized by its low on-resistance and fast switching speed. The high avalanche energy rating ensures that the MOSFET can withstand transient voltage conditions. This MOSFET is designed to provide efficient and reliable performance in a wide range of power electronic systems.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Kemet
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess