EN
  • EN
  • DE
  • IT

1ED020I12FTAXUMA2

Part No 1ED020I12FTAXUMA2
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC IGBT DVR 1200V 2A DSO20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT
Supply Voltage - Operating 4.5 V to 5.5 V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 1200V
Rise and Fall Time 30ns, 20ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-DSO-20
Win Source Part Number 1001916-1ED020I12FTAXUMA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1ED020I12FTAXUMA2 CAD Model

Description

The 1ED020I12FTAXUMA2 is a single IGBT gate driver IC from Infineon Technologies.

  • Packaging: reel - TR
  • Mounting Style: surface-mount
  • Channels: one
  • Driver Type: IGBTs
  • Input Type: inverting and non-inverting
  • Driven Configuration: high-side or low-side
  • High-Side Voltage: 1200V (maximum)
  • Operating Temperature Range: -40°C to 150°C
  • Supply and Demand Status: balanced

You May Also Be Interested in

Powerex Inc.
IC GATE DRVR PWR MGMT MOSFET
Need more? Email Us
Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8WDFN
Lowest to $2.4836
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.7419
Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
Maxim Integrated
6A SINGLE MOSFET DRIVER
Lowest to $4.9852
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.8287

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9313 $71.3817
20+ $6.5078 $130.1560
31+ $6.3044 $195.4364
43+ $6.1011 $262.3473
55+ $5.8977 $324.3735
74+ $5.2876 $391.2824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess