EN
  • EN
  • DE

NCP81071BMNTXG

Part No NCP81071BMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 1.2V, 1.8V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 8ns, 8ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (3x3)
Base Product Number NCP81071
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647800-NCP81071BMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81071BMNTXG CAD Model

Description

ON Semiconductor NCP81071BMNTXG High-Performance Gate Driver

The NCP81071BMNTXG from ON Semiconductor is a sophisticated gate driver designed to meet the demanding requirements of modern power conversion applications. This high-performance component is essential for managing the efficient switching of power MOSFETs and IGBTs in a variety of electronic systems, including power supplies, inverters, and motor controllers. Its advanced features ensure reliable operation and contribute to the enhancement of overall system performance.

Key Features

  • Dual-Channel Output: The NCP81071BMNTXG is equipped with two independent gate drivers, allowing for flexible configurations such as driving two separate MOSFETs or a single half-bridge.
  • High Drive Capability: With the ability to source up to 4A and sink up to 4A, this gate driver can efficiently switch power transistors at high speeds, minimizing transition losses and improving power efficiency.
  • Adjustable Under-Voltage Lockout (UVLO): The UVLO threshold can be set to ensure that the gate driver operates only when the supply voltage is sufficient, thereby protecting the power transistors from inadequate gate voltage.
  • Wide Supply Voltage Range: The device can operate over a broad supply voltage range, accommodating various application needs.
  • Cross-Conduction Prevention: Built-in dead-time control helps prevent cross-conduction and shoot-through in bridge configurations, enhancing system safety and reliability.
  • Robust Design: The NCP81071BMNTXG is designed to withstand the harsh conditions of industrial environments and includes features such as over-temperature protection.

Applications

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives and Inverters
  • LED Lighting Systems
  • Renewable Energy Systems, such as Solar Inverters

The NCP81071BMNTXG is provided in a compact QFN-10 package, making it suitable for space-constrained applications. Its high integration level simplifies circuit design and reduces external component count, leading to a more compact and cost-effective solution. ON Semiconductor's commitment to quality ensures that this gate driver delivers consistent and reliable performance, making it a preferred choice for engineers and designers seeking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8184 $54.5520
70+ $1.4921 $104.4470
105+ $1.4454 $151.7670
145+ $1.3988 $202.8260
185+ $1.3522 $250.1570
250+ $1.2123 $303.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess