EN
  • EN
  • DE

IDT7027L35PF

Part No IDT7027L35PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 32K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184162-IDT7027L35PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7027L35PF CAD Model

Description

The IDT7027L35PF is a high-speed, low-power CMOS dual-port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It's designed for applications requiring concurrent access from two independent sources. This device provides a cost-effective solution for high-performance communication and data processing systems.

Applications

  • High-speed networking equipment
  • Dual-processor systems
  • Shared memory applications
  • Data acquisition systems
  • Image processing

Features

  • Access Time: 35ns
  • Dual-Ported: Supports simultaneous reads and writes from two independent ports
  • Low-Power Operation: Minimizes power consumption in various applications
  • On-Chip Arbitration Logic: Handles simultaneous accesses to the same memory location
  • Interrupt Flag Output: Signals memory availability or status
  • CMOS Technology: Provides high performance with low power dissipation

Benefits

  • Enhanced System Performance: Fast access times improve overall system speed
  • Simplified Inter-Processor Communication: Dual-port capability simplifies data sharing
  • Reduced Power Consumption: Ideal for battery-powered or energy-sensitive applications
  • Improved Data Integrity: On-chip arbitration prevents data corruption
  • Increased System Reliability: Robust design ensures dependable operation

Additional Details

The IDT7027L35PF is designed to operate from a single 5V power supply and features independent control, address, and I/O pins for each port, allowing true concurrent access. The on-chip arbitration logic resolves potential conflicts arising from simultaneous accesses, maintaining data integrity. The interrupt flag provides a mechanism for signaling when data is available or when the memory is full, optimizing system efficiency. The 35ns access time contributes to fast data retrieval and processing. The use of CMOS technology contributes to lower power dissipation compared to older technologies. This makes it ideal for systems where low power is a critical consideration, extending battery life in portable devices or reducing heat generation in densely packed systems. The availability of interrupt flags allows for event driven operation by the communicating devices.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess