EN
  • EN
  • DE
  • IT

1ED44173N01BXTSA1

Part No 1ED44173N01BXTSA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 8.6V ~ 20V
Logic Voltage - VIL, VIH 1.2V, 1.9V
Current - Peak Output (Source, Sink) 2.6A, 2.6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 5ns, 5ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package PG-SOT23-6-3
Base Product Number 1ED44173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372532-1ED44173N01BXTSA1
Ultra Librarian 3D Model Ultra Librarian 1ED44173N01BXTSA1 CAD Model

Description

The 1ED44173N01BXTSA1 is a gate driver integrated circuit (IC) from Infineon Technologies.

  • Temperature Range: -40°C to 125°C
  • Package: SOT-23-6
  • Mounting Type: Surface Mount
  • MOSFET Configuration: N-Channel, Low-Side
  • Voltage Supply Range: 8.6V to 20V
  • Rise/Fall Time: 5ns
  • Status: Active
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR SGL PHASE QFN / Gate Driver IC
Lowest to $1.0651
ON Semiconductor
BUFFER/INVERTER BASED MOSFET DRI / Gate Driver IC
Lowest to $1.3996
Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.8287
ON Semiconductor
IC GATE DRVR HALF-BRIDGE
Lowest to $0.5457
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9097 $59.1305
155+ $0.7464 $115.6920
235+ $0.7231 $169.9285
325+ $0.6998 $227.4350
415+ $0.6765 $280.7475
555+ $0.6065 $336.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess