EN
  • EN
  • DE
  • IT

6EDL04N02PRXUMA1

Part No 6EDL04N02PRXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR 200V 3PHASE 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 10 V to 17.5 V
Logic Voltage - VIL, VIH 1.1V, 1.7V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 200V
Rise and Fall Time 60ns, 26ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TSSOP-28
Win Source Part Number 1006797-6EDL04N02PRXUMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6EDL04N02PRXUMA1 CAD Model

Description

The Infineon Technologies 461398 is an integrated circuit with a PG-TSSOP-28 case/package.

  • Product Name: 461398
  • Manufacturer: Infineon Technologies
  • Case/Package: PG-TSSOP-28
  • Channel Type: 3-Phase
  • Driven Configuration: Half-Bridge
  • Input Type: Non-Inverting
  • Number of Drivers: Six
  • Gate Type: IGBT, N-Channel, P-Channel MOSFET
  • Logic Voltage VIL: 1.1V
  • Logic Voltage VIH: 1.7V
  • Rise Time: 60ns
  • Fall Time: 26ns
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1381
ON Semiconductor
IC GATE DRVR HALF-BRIDGE
Lowest to $0.5457
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140
ON Semiconductor
IC GATE DRVR LOW-SIDE 8WDFN
Lowest to $2.4836
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.7419
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
Maxim Integrated
6A SINGLE MOSFET DRIVER
Lowest to $4.9852
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0339 $56.4746
34+ $3.3099 $112.5366
53+ $3.2064 $169.9392
73+ $3.1031 $226.5263
94+ $2.9996 $281.9624
125+ $2.6893 $336.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,870 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess