EN
  • EN
  • DE
  • IT

2ED21824S06JXUMA1

Part No 2ED21824S06JXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC HALF BRIDGE GATE DRIVER 650V  /  Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Infineon Technologies
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 1.1V, 1.7V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 650 V
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-14-49
Base Product Number 2ED21824
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SP003244528,448-2ED21824S06JXUMA1TR,448-2ED21824S06JXUMA1CT,448-2ED21824S06JXUMA1DKR
Standard Package 2,500
Win Source Part Number 1036364-2ED21824S06JXUMA1
Ultra Librarian 3D Model Ultra Librarian 2ED21824S06JXUMA1 CAD Model

Description

The 1036364-2ED21824S06JXUMA1 from Infineon Technologies is an integrated circuit (IC) PMIC - Gate Drivers with a synchronous channel type and a non-inverting input type.

  • Manufacturer: Infineon Technologies
  • Category: IC PMIC - Gate Drivers
  • Channel Type: Synchronous
  • Input Type: Non-inverting
  • Driven Configuration: Half-bridge
  • Number of Drivers: 1
  • Gate Type: IGBT, N-Channel MOSFET
  • Logic Voltage - VIL, VIH: 1.1V, 1.7V
  • Current - Peak Output (Source, Sink): 2.5A, 2.5A
  • High Side Voltage - Max (Bootstrap): 650 V
  • Rise/Fall Time (Typ): 15ns, 15ns
  • Voltage Supply: 10V ~ 20V
  • Package/Case: 14-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: PG-DSO-14-49
  • Temperature Range: -40°C ~ 125°C (TA)
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HI/LOW SIDE 10WDFN
Lowest to $5.3581
ON Semiconductor
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $1.3456
Renesas Electronics America
IC GATE DRVR SGL PHASE QFN / Gate Driver IC
Lowest to $1.0651
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1381
ON Semiconductor
BUFFER/INVERTER BASED MOSFET DRI / Gate Driver IC
Lowest to $1.3996

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2866 $68.5980
70+ $1.8762 $131.3340
110+ $1.8176 $199.9360
150+ $1.7590 $263.8500
195+ $1.7003 $331.5585
255+ $1.5244 $388.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess