EN
  • EN
  • DE
  • IT

AUIRS2092S

Part No AUIRS2092S
Manufacturer Infineon Technologies
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 16SOIC  /  Amplifier IC 1-Channel (Mono) Class D 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Voltage - Supply 10V ~ 18V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number AUIRS2092
Other Names SP001561350
Standard Package 45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260608-AUIRS2092S
Ultra Librarian 3D Model Ultra Librarian AUIRS2092S CAD Model

Description

The AUIRS2092S is a class D audio amplifier with a depop feature.

  • Output Power: 1-channel (mono)
  • Voltage Supply: 10V ~ 18V
  • Suitable for: use in applications such as car audio systems and portable speakers
  • Operating Temperature Range: -40°C ~ 125°C
  • Packaging: tube packaging
  • Manufacturer: Infineon Technologies
  • Status: obsolete

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 2W STER 24TSSOP
Need more? Email Us
Texas Instruments
6CH AFR W/3RD ORDER LPF / Amplifier IC
Need more? Email Us
ON Semiconductor
11 WATT 2 CHANNEL BTL AF POWER A
Lowest to $12.4574
OSRAM Opto Semiconductors Inc.
IC AMP CLSS AB STER 50MW 25WLCSP / Amplifier IC 2-Channel (Stereo) Class AB 25-WLCSP (2.5x2.5)
Lowest to $1.8458
Maxim Integrated
CLASS D AUDIO AMPLIFIER / Amplifier IC 1-Channel (Mono) Class D 10-uMAX
Lowest to $1.4317
Analog Devices Inc.
IC AMP AUDIO PWR 40W STER 52TQFP / Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 52-TQFP-EP (10x10)
Lowest to $36.6545
Texas Instruments
AUDIO AMPLIFIER, 4 CHANNEL(S) / Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
Need more? Email Us
Freescale Semiconductor - NXP
AUDIO AMPLIFIER, 0.4W(S), 1 FUNC
Need more? Email Us
Diodes Incorporated
IC AMP D/AB STEREO 5W 16SO
Lowest to $4.0360

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,845 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess