EN
  • EN
  • DE
  • IT

AUIRS2128S

Part No AUIRS2128S
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC DVR CURRENT SENSE 1CH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 12 V to 20 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 290mA, 600mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 80ns, 40ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1020832-AUIRS2128S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRS2128S CAD Model

Description

The Infineon Technologies AUIRS2128S is an integrated circuit with a single channel type and an inverting input type.

  • Channel Type: Single
  • Input Type: Inverting
  • Driven Configuration: High-side
  • Number of Drivers: 1
  • Gate Type: IGBT, N-Channel MOSFET
  • Logic Voltage - VIL, VIH: 0.8V, 2.5V
  • Current Peak Output (Source, Sink): 290mA, 600mA
  • High Side Voltage - Max (Bootstrap): 600V
  • Rise and Fall Time: 80ns, 40ns
  • Applications: Special purpose
  • Mounting Technology: SMD (SMT)
  • Package: 8-SOIC
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Supply Voltage Range: 12V to 20V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
Renesas Electronics America
IC GATE DRVR SGL PHASE QFN / Gate Driver IC
Lowest to $1.0651
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC
Lowest to $9.7970
ON Semiconductor
BUFFER/INVERTER BASED MOSFET DRI / Gate Driver IC
Lowest to $1.3996
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.7419

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3487 $67.4350
120+ $1.1067 $132.8040
185+ $1.0722 $198.3570
250+ $1.0375 $259.3750
325+ $1.0030 $325.9750
435+ $0.8992 $391.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess