EN
  • EN
  • DE

BAR 95-02LS E6327

Part No BAR 95-02LS E6327
Manufacturer Infineon Technologies
Catalog RFFETs
Description RF DIODE PIN 50V 150MW TSSLP-2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode PIN - Single 50V 100 mA 150 mW PG-TSSLP-2-1
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Package 0201 (0603 Metric)
Case / Package PG-TSSLP-2-1
Family Name BAR95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAR95-02LSE6327INCT, BAR95-02LSE6327INTR, BAR9502LSE6327, BAR95-02LSE6327INDKR, SP000099220, BAR9502LSE6327XT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912787-BAR 95-02LS E6327
Ultra Librarian 3D Model Ultra Librarian BAR 95-02LS E6327 CAD Model

Description

BAR 95-02LS E6327 from Infineon Technologies is an RF-focused semiconductor component commonly evaluated for signal routing, switching, and front-end circuit functions in high-frequency designs. Within the RFFETs category, this part is relevant to engineers building compact wireless modules, RF control paths, and communications hardware where reliable switching behavior and established sourcing channels matter. It can be considered for design maintenance, repair activity, prototype validation, or controlled production programs that require manufacturer-backed components from a recognized supplier. The current lifecycle status for BAR 95-02LS E6327 is information not available, so engineering and procurement teams should confirm availability directly with Infineon Technologies or an authorized distributor before committing it into new designs. RoHS compliance information is also not available in the provided data. Teams managing environmental compliance should verify the latest datasheet, material declaration, and manufacturer compliance documentation before qualification or volume purchasing.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FET / High Reliability RF FET IC
Lowest to $1.9762
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
Lowest to $0.0892
Broadcom Limited
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Broadcom Limited
Lowest to $16.3213
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess