The BAR64-02LE4350 is a silicon PIN diode designed for RF applications, specifically for use as a switch or attenuator. Manufactured by Infineon Technologies, this diode features low forward resistance and capacitance, making it suitable for high-frequency applications.
Applications
- RF switches
- RF attenuators
- Voltage variable attenuators (VVAs)
- Limiter circuits
- Phase shifters
Features
- Low forward resistance
- Low capacitance
- High breakdown voltage
- Fast switching speed
- Surface mount package
Benefits
- Improved RF signal performance
- Reduced insertion loss
- Enhanced isolation in RF switches
- Precise attenuation control
- Compact design
Technical Specifications
The BAR64-02LE4350 has a typical forward resistance of 0.9 Ohms and a typical capacitance of 0.3 pF. The breakdown voltage is typically 30V. It is designed for surface mount applications and is available in a small SOT-323 package. The diode operates efficiently over a wide frequency range, typically from 10 MHz to several GHz. The device's fast switching speed makes it suitable for high-speed RF applications. The operating temperature range is typically between -55°C and +150°C.