EN
  • EN
  • DE

BAR90-099LRH-E2500

Part No BAR90-099LRH-E2500
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818739-BAR90-099LRH-E2500
Ultra Librarian 3D Model Ultra Librarian BAR90-099LRH-E2500 CAD Model

Description

The BAR90-099LRH-E2500 is a silicon PIN diode designed and manufactured by Infineon Technologies. This diode is optimized for use in high-frequency applications, particularly in RF (Radio Frequency) switches and attenuators. It is known for its low forward resistance, low capacitance, and fast switching speed, making it a suitable component for precise signal control and routing.

Applications:

  • RF Switches: Utilized in RF switches for signal routing in various communication systems.
  • Attenuators: Used in variable attenuators for adjusting the power level of RF signals.
  • Voltage Variable Capacitors (Varactors): Can be employed in applications where voltage-controlled capacitance is required.
  • High-Frequency Oscillators: Integrated into oscillators for frequency tuning and control.

Features:

  • Silicon PIN Diode: Offers excellent RF characteristics and performance.
  • Low Forward Resistance: Minimizes insertion loss and signal attenuation.
  • Low Capacitance: Ensures minimal signal distortion and improves high-frequency performance.
  • Optimized for High-Frequency: Designed for use in the GHz range.

Benefits:

  • Precise Signal Control: Enables accurate and efficient signal management in RF circuits.
  • Reduced Power Loss: Low forward resistance minimizes power dissipation.
  • Improved System Performance: Low capacitance contributes to better signal integrity and performance.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.

Technical Specifications:

The BAR90-099LRH-E2500 typically features a forward resistance of less than 1 ohm and a capacitance of less than 0.3 pF. It is optimized for operation in the frequency range of several GHz. The diode is packaged in a small form factor, such as a SOT-323, for easy surface mounting. The 'E2500' suffix indicates specific manufacturing and testing parameters related to Infineon's internal quality control standards. Its low reverse leakage current ensures minimal power consumption.

The BAR90-099LRH-E2500 from Infineon Technologies is a highly reliable and efficient PIN diode ideal for RF switch and attenuator applications. Its low forward resistance and capacitance, combined with a small form factor, make it an excellent choice for high-frequency circuit design, providing precise signal control and optimized system performance.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess