EN
  • EN
  • DE

BAT17E6327HTSA1

Part No BAT17E6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Diodes
Description DIODE SCHOTTKY 4V 150MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel
Diode Type Schottky - Single
Voltage - Peak Reverse (Maximum) 4V
Current - Max 130mA
Capacitance at Vr, F 0.75pF at 0V, 1MHz
Resistance at If, F 15Ohm at 5mA, 10kHz
Power Dissipation (Maximum) 150mW
Temperature Range - Operating 150°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number BAT17
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 737268-BAT17E6327HTSA1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT17E6327HTSA1 CAD Model

Description

The BAT17E6327HTSA1 is a Schottky Barrier Diode manufactured by Infineon Technologies. These diodes are designed for high-speed switching and low forward voltage drop applications. The BAT17 series is known for its robust design and reliability in demanding environments.

Applications

  • RF mixing and detection
  • High-speed switching circuits
  • Voltage clamping
  • Reverse polarity protection
  • Wireless communication devices

Features

  • Low forward voltage drop, typically around 0.35V
  • Fast switching speed with low capacitance
  • Low reverse leakage current
  • High surge current capability
  • Small surface mount package (SOD323)
  • Lead-free terminal finish; RoHS compliant

Benefits

  • Improved efficiency in high-frequency circuits due to low forward voltage and fast switching.
  • Reduced power dissipation, contributing to energy savings.
  • Enhanced system reliability because of the diode’s robust design and surge current capability.
  • Simplified circuit design with the small SOD323 package enabling high-density mounting.
  • Compliance with environmental regulations due to lead-free and RoHS compliance.

Technical Specifications

The BAT17E6327HTSA1 has a maximum repetitive reverse voltage of 30V and a forward current of 200mA. Its junction temperature range is typically from -55°C to +125°C. The diode exhibits a low forward voltage drop of 0.35V at 10mA and a reverse leakage current of less than 1 μA. The total capacitance is very low, enabling minimal signal distortion and fast switching. The device is packaged in a small SOD323 surface mount package, optimizing board space.

This Schottky diode is commonly used in applications where efficiency and speed are critical, such as in RF detectors, mixers, and high-speed switching circuits. Its robust design and compliance with industry standards make it a reliable choice for various electronic designs.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0724 $50.3180
1,685+ $0.0594 $100.0890
2,610+ $0.0575 $150.0750
3,595+ $0.0557 $200.2415
4,650+ $0.0538 $250.1700
6,215+ $0.0483 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess