EN
  • EN
  • DE

BC817K-40E6359

Part No BC817K-40E6359
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818829-BC817K-40E6359
Ultra Librarian 3D Model Ultra Librarian BC817K-40E6359 CAD Model

Description

The BC817K-40E6359 is a surface-mount NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for general-purpose amplification and switching applications. This transistor features a high current gain and low saturation voltage, making it suitable for various electronic circuits.

Applications:

  • General-Purpose Amplification: Used in amplifier circuits to increase the amplitude of signals.
  • Switching Circuits: Employed as a switch to control current flow in electronic devices.
  • Driver Stages: Drives larger transistors or loads in electronic systems.
  • Signal Processing: Used in signal processing circuits for filtering and signal conditioning.
  • Consumer Electronics: Found in various consumer electronic devices such as audio amplifiers, power supplies, and control circuits.
  • Industrial Applications: Utilized in industrial control systems for switching and amplification.
  • Automotive Electronics: Used in automotive applications for electronic control units (ECUs) and sensor interfaces.

Features:

  • NPN Transistor: An NPN transistor designed for amplification and switching.
  • High Current Gain (hFE): Offers a typical current gain of 400, providing high amplification.
  • Low Saturation Voltage: Features a low saturation voltage for efficient switching.
  • Surface Mount Device (SMD): Designed for surface mount technology, enabling compact circuit designs.
  • Small Signal Transistor: Suitable for low to medium power applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Pb-Free Package: Lead-free package for environmental compliance.

Benefits:

  • High Amplification: High current gain allows for efficient amplification of signals.
  • Efficient Switching: Low saturation voltage ensures efficient switching operation.
  • Compact Design: SMD package enables compact and space-saving circuit designs.
  • Versatile Application: Suitable for a wide range of general-purpose amplification and switching applications.
  • Reliable Performance: Designed for reliable performance in various operating conditions.
  • Environmental Compliance: RoHS compliant and Pb-free package ensures environmental responsibility.

The BC817K-40E6359 from Infineon is a versatile and reliable NPN bipolar junction transistor designed for general-purpose amplification and switching applications. With its high current gain, low saturation voltage, and compact SMD package, it provides an excellent solution for various electronic circuits. Its compliance with RoHS and Pb-free standards also makes it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess