EN
  • EN
  • DE

BC846SE6433BTMA1

Part No BC846SE6433BTMA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 65V 0.1A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT363-6
Win Source Part Number 1022430-BC846SE6433BTMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC846SE6433BTMA1 CAD Model

Description

The Infineon Technologies 439756 transistor is a 2 NPN (Dual) transistor that is designed for use in discrete semiconductor products.

  • Manufacturer: Infineon Technologies
  • Transistor Type: 2 NPN (Dual)
  • Maximum Current Collector: 100mA
  • VCEO Maximum: 65V
  • Maximum Power Dissipation: 250mW
  • Typical Gain (hFE) (Min): 200 @ 2mA, 5V
  • Maximum Vce (sat): 600mV @ 5mA, 100mA
  • Package: PG-SOT363-6
  • Mounting Technology: SMD (SMT)
  • Operating Temperature Range: 150°C (TJ)
  • Status: Obsolete (EOL)

You May Also Be Interested in

Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Lowest to $0.0947
Infineon Technologies
Lowest to $0.2891
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806
Sanken
N-channel General purpose
Lowest to $16.3640
Sanken
TRANS 3NPN/3PNP DARL 100V 12SIP
Lowest to $4.8395
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess