EN
  • EN
  • DE

BC857A E6327

Part No BC857A E6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 722566-BC857A E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC857A E6327 CAD Model

Description

The BC857A E6327 is a general-purpose Bipolar Junction Transistor (BJT) manufactured by Infineon Technologies. It is a PNP transistor designed for a wide variety of switching and amplification applications, especially in circuits where a PNP transistor is specifically required for its unique biasing characteristics. This transistor is known for its reliability and suitability for low-power applications.

Applications:

  • Low-Side Switching: Switching loads connected to the low side of a circuit.
  • Audio Amplification: Suitable for audio amplifier stages requiring PNP transistors.
  • Signal Inversion: Applications where an inverted signal is needed.
  • Complementary Circuits: Used in conjunction with NPN transistors in push-pull amplifiers and other complementary designs.
  • Linear Regulators: Functions as a control element in linear voltage regulators.
  • General Purpose Amplification: Signal amplification in various electronic circuits.

Features:

  • PNP Transistor: A PNP BJT designed for general-purpose applications.
  • Low Noise: Suitable for sensitive amplifier circuits.
  • Medium Current Capability: Handles moderate current levels efficiently.
  • Surface Mount Package: Available in a small SOT-323 package for surface mount technology (SMT).
  • RoHS Compliant: Complies with RoHS environmental standards by being lead-free.

Benefits:

  • Versatile Use: Suitable for a broad range of applications requiring a PNP transistor.
  • Efficient Switching: Provides reliable switching performance in various circuit configurations.
  • Compact Design: The SOT-323 package allows for dense PCB layouts.
  • Easy Integration: Simple to incorporate into both existing and new designs.
  • Reliable Performance: Provides consistent and dependable performance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

The BC857A E6327 has a collector current (Ic) rating of -100mA (note the negative sign, indicating a PNP transistor) and a collector-emitter voltage (VCEO) rating of -45V. The typical current gain (hFE) varies, but it generally falls within a range suitable for general-purpose amplification and switching. The saturation voltage (VCE(sat)) is low, which helps in efficient switching. This transistor is housed in a SOT-323 package, designed for automated assembly. Consult the official datasheet from Infineon Technologies for detailed specifications, application notes, and package dimensions to ensure proper usage and design integration.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess